TE Connectivity Connector, Plug, 6Pos, 6.35Mm; No. Of Contacts Amp - Te Connectivity 641831-1.

Description
CONNECTOR, PLUG, 6POS, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm; Gender:Plug; No. of Rows:1Rows RoHS Compliant: Yes
Description
CONNECTOR, PLUG, 6POS, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm; Gender:Plug; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 6Pos, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 29AC0747 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 6Pos, 6.35Mm; No. Of Contacts Amp - Te Connectivity
29AC0747
Connector, Plug, 6Pos, 6.35Mm; No. Of Contacts Amp - Te Connectivity 29AC0747
CONNECTOR, PLUG, 6POS, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm; Gender:Plug; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, PLUG, 6POS, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm; Gender:Plug; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0747
Product Name Connector, Plug, 6Pos, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers