TE Connectivity 641831-1 PCB Header
TE Connectivity 641831-1 PCB Header
TE Connectivity 641831-1 PCB Header
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
Power Connector, 6 Pos, 19A, 600V, Solder, Thru-Hole, Male Product overview: 641831-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641831-1 can be used for catalog matching and distributor lookup.
POWER CONN, HEADER, 6POS, 1ROW, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1918474 | 7099947 | 7099947P | A25287-ND | 316-641831-1 | 90F4390 |
| Product Name | PCB Headers | PCB Headers | PCB Headers | Headers, Male Pins | 19A 600V Electronic Connector | Power Conn, Header, 6Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity |
| Geometry | Straight; Straight | Straight; Straight | Straight | |||
| Termination | Solder | Solder | Solder | Through Hole | ||
| Mounting | Through hole | Through hole | Through Hole | PCB Mount | ||
| Connector Type | Wire to Board Connector | Header Connector; Header |