8 Pos 600V 19A Wire-to-Board Pin Header, Through Hole, UL94 V-0 Product overview: 641828-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641828-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 8 position 0.250"" (6.35mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 054581-641828-1
Packaging: Bulk
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Mounting: Through Hole
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Insulation Color: White
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Conn Power HDR 8 POS 6.35mm Solder ST Thru-Hole 8 Terminal 1 Port Bag
PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-641828-1 | A14321-ND | 054581-641828-1 | 792-641828-1 | 90F4392 |
| Product Name | Through-Hole 600V 19A Electronic Connector | Headers, Male Pins | Rectangular Connectors - 641828-1 | Conn Power HDR 8 POS 6.35mm Solder ST Thru-Hole 8 Terminal 1 Port Bag | Plug & Socket Connector, Header, 8 Position, 6.35Mm; Connector Systems Amp - Te Connectivity |
| Termination | Solder | Solder | Solder | Through Hole Straight | |
| Voltage Rating | 600 volts | 600 volts | 600 volts | ||
| Current Rating | 19.0 amps | 12.0 amps | 19.0 amps | ||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector |