TE Connectivity Headers, Male Pins 641825-1

Description
"Connector Header Through Hole 8 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A14320-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14320-ND
Headers, Male Pins A14320-ND
"Connector Header Through Hole 8 position 0.250"" (6.35mm)"

"Connector Header Through Hole 8 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 19A 600V Electronic Connector
316-641825-1
Through-Hole 19A 600V Electronic Connector 316-641825-1
8 Pos Power Connector, 19A, 600V, Wire-to-Board, Male Pin, Through Hole Product overview: 641825-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641825-1 can be used for catalog matching and distributor lookup.

8 Pos Power Connector, 19A, 600V, Wire-to-Board, Male Pin, Through Hole Product overview: 641825-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641825-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 8 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 90F4391 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 8 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
90F4391
Plug & Socket Connector, Header, 8 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 90F4391
PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A14320-ND 316-641825-1 90F4391
Product Name Headers, Male Pins Through-Hole 19A 600V Electronic Connector Plug & Socket Connector, Header, 8 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data