TE Connectivity Contacts 641644-2

Description
Contacts
Request a Quote Datasheet
Description
Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Contacts
641644-2
Contacts 641644-2
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A31104-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31104-ND
Rectangular Connector Contacts A31104-ND
Socket Contact Tin 24 AWG IDC

Socket Contact Tin 24 AWG IDC

Buy Now Datasheet
Contact, Socket, 24Awg, Idc / Idt; Product Range Amp - Te Connectivity - 06M3571 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Idc / Idt; Product Range Amp - Te Connectivity
06M3571
Contact, Socket, 24Awg, Idc / Idt; Product Range Amp - Te Connectivity 06M3571
CONTACT, SOCKET, 24AWG, IDC / IDT; Product Range:MTA-100 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-100 Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, IDC / IDT; Product Range:MTA-100 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-100 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Mta100 Cont 24Awg L/p Amp - Te Connectivity - 90AJ0560 - Newark, An Avnet Company
Chicago, IL, United States
Mta100 Cont 24Awg L/p Amp - Te Connectivity
90AJ0560
Mta100 Cont 24Awg L/p Amp - Te Connectivity 90AJ0560
MTA100 CONT 24AWG L/P

MTA100 CONT 24AWG L/P

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 641644-2 A31104-ND 06M3571 90AJ0560
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 24Awg, Idc / Idt; Product Range Amp - Te Connectivity Mta100 Cont 24Awg L/p Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers