TE Connectivity Connector Hardware, Mounts, Locks & Retainers 641623-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 641623-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
641623-1
Connector Hardware, Mounts, Locks & Retainers 641623-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 400

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing

Buy Now Datasheet
Rectangular Connector Accessories - A19840-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19840-ND
Rectangular Connector Accessories A19840-ND
Connector Polarizing Device (Key, Plug, Post) For MTA-156 Series

Connector Polarizing Device (Key, Plug, Post) For MTA-156 Series

Buy Now Datasheet
Mta156 Keying Plug (10/strip) Amp - Te Connectivity - 77AC0220 - Newark, An Avnet Company
Chicago, IL, United States
Mta156 Keying Plug (10/strip) Amp - Te Connectivity
77AC0220
Mta156 Keying Plug (10/strip) Amp - Te Connectivity 77AC0220
MTA156 KEYING PLUG (10/STRIP)

MTA156 KEYING PLUG (10/STRIP)

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 641623-1 A19840-ND 77AC0220
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors,Interconnects Rectangular Connector Accessories Mta156 Keying Plug (10/strip) Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103974-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Rectangular Connector Contacts - A25950-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers