TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 641300-2

Description
Win Source Part Number: 1363382-641300-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Bulk Product Status: Active Base Product Number: 641300 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363382-641300-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Bulk Product Status: Active Base Product Number: 641300 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 641300-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
641300-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 641300-2
Win Source Part Number: 1363382-641300-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Bulk Product Status: Active Base Product Number: 641300 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)

Win Source Part Number: 1363382-641300-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MR (Miniature Rectangular)
Package: Bulk
Product Status: Active
Base Product Number: 641300
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)

Buy Now Datasheet
Crimp Contacts - 6801896P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801896P
Crimp Contacts 6801896P
TE Connectivity 641300-2 Crimp Terminal

TE Connectivity 641300-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1648954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648954
Crimp Contacts 1648954
TE Connectivity 641300-2 Crimp Terminal

TE Connectivity 641300-2 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 641300-2 6801896P 1648954
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 2835198 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Shape / Form Pin
Plating / Coating Gold; Gold
View Details
3 suppliers
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details