TE Connectivity Product Range Amp Te Connectivity 641294-2.

Description
Product Range:MR Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Description
Product Range:MR Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 30AC7171 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC7171
Product Range Amp Te Connectivity 30AC7171
Product Range:MR Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Product Range:MR Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC7171
Product Name Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Crimp Contacts - 1966539 - RS Components, Ltd.
Specs
Shape / Form Pin
View Details
2 suppliers