TE Connectivity Crimp Contacts 641294-1

Description
TE Connectivity 641294-1 Crimp Terminal
Request a Quote
Description
TE Connectivity 641294-1 Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7100545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7100545
Crimp Contacts 7100545
TE Connectivity 641294-1 Crimp Terminal

TE Connectivity 641294-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7100545P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7100545P
Crimp Contacts 7100545P
TE Connectivity 641294-1 Crimp Terminal

TE Connectivity 641294-1 Crimp Terminal

Supplier's Site
Contact, Socket, 26-18Awg, Crimp; Product Range Amp Te Connectivity - 70C3855 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-18Awg, Crimp; Product Range Amp Te Connectivity
70C3855
Contact, Socket, 26-18Awg, Crimp; Product Range Amp Te Connectivity 70C3855
CONTACT, SOCKET, 26-18AWG, CRIMP; Product Range:MR Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-18AWG, CRIMP; Product Range:MR Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7100545 7100545P 70C3855
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 26-18Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141857-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details