TE Connectivity Wire-Board Connector Header 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity 641210-5

Description
WIRE-BOARD CONNECTOR HEADER 5POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Leaded Process Compatible:No; Mounting Hole Dia:0.780; Peak Reflow Compatible (260 C):No; Terminal Type:PCB; Voltage Rating:600V RoHS Compliant: No
Description
WIRE-BOARD CONNECTOR HEADER 5POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Leaded Process Compatible:No; Mounting Hole Dia:0.780; Peak Reflow Compatible (260 C):No; Terminal Type:PCB; Voltage Rating:600V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity - 16H2651 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity
16H2651
Wire-Board Connector Header 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity 16H2651
WIRE-BOARD CONNECTOR HEADER 5POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Leaded Process Compatible:No; Mounting Hole Dia:0.780; Peak Reflow Compatible (260 C):No; Terminal Type:PCB; Voltage Rating:600V RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 5POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Leaded Process Compatible:No; Mounting Hole Dia:0.780; Peak Reflow Compatible (260 C):No; Terminal Type:PCB; Voltage Rating:600V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16H2651
Product Name Wire-Board Connector Header 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details