TE Connectivity Through-Hole 7A 600V Electronic Connector 641210-2

Description
Conn HDR, 2P, 7A, 600V, Gold, RA, Through Hole, MTA-156 Product overview: 641210-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641210-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn HDR, 2P, 7A, 600V, Gold, RA, Through Hole, MTA-156 Product overview: 641210-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641210-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 7A 600V Electronic Connector
316-641210-2
Through-Hole 7A 600V Electronic Connector 316-641210-2
Conn HDR, 2P, 7A, 600V, Gold, RA, Through Hole, MTA-156 Product overview: 641210-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641210-2 can be used for catalog matching and distributor lookup.

Conn HDR, 2P, 7A, 600V, Gold, RA, Through Hole, MTA-156 Product overview: 641210-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641210-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity - 95B3961 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity
95B3961
Wire-Board Connector Header 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity 95B3961
WIRE-BOARD CONNECTOR HEADER 2POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Features:Friction Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 2POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Features:Friction Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 316-641210-2 95B3961
Product Name Through-Hole 7A 600V Electronic Connector Wire-Board Connector Header 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity
Gender Male / Plug
Termination Solder
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details