TE Connectivity Wire-Board Connector Header 3Pos, 3.96Mm; Connector Type Amp - Te Connectivity 641208-3

Description
WIRE-BOARD CONNECTOR HEADER 3POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Features:Friction Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No
Description
WIRE-BOARD CONNECTOR HEADER 3POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Features:Friction Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 3Pos, 3.96Mm; Connector Type Amp - Te Connectivity - 92F4846 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3Pos, 3.96Mm; Connector Type Amp - Te Connectivity
92F4846
Wire-Board Connector Header 3Pos, 3.96Mm; Connector Type Amp - Te Connectivity 92F4846
WIRE-BOARD CONNECTOR HEADER 3POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Features:Friction Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 3POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Features:Friction Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 641208-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
641208-3
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 641208-3
CONN HEADER VERT 3POS 3.96MM

CONN HEADER VERT 3POS 3.96MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 92F4846 641208-3
Product Name Wire-Board Connector Header 3Pos, 3.96Mm; Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details