TE Connectivity Quick Disconnects 640929-2

Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 20.36 MM  [.8 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program), CSA Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Package Packaging Quantity : 4000 Product Type Features Insertion Force : Low Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 20.36 MM  [.8 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program), CSA Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Package Packaging Quantity : 4000 Product Type Features Insertion Force : Low Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 640929-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
640929-2
Quick Disconnects 640929-2
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 20.36 MM  [.8 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program), CSA Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Package Packaging Quantity : 4000 Product Type Features Insertion Force : Low Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ]
  • Product Length : 20.36 MM  [.8 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Compatible With Agency/Standards Products : RU (UL Component Program), CSA

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 4000

Product Type Features


  • Insertion Force : Low
  • Terminal Features : Wire Stop

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A0912CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A0912CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A0912CT-ND
CONN QC RCPT 14-16AWG 0.110

CONN QC RCPT 14-16AWG 0.110

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A0912TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A0912TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A0912TR-ND
CONN QC RCPT 14-16AWG 0.110

CONN QC RCPT 14-16AWG 0.110

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 640929-2 A0912CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Pre-Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details