TE Connectivity Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity 640917-1.

Description
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:PIDG FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
Description
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:PIDG FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity - 26AC8480 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
26AC8480
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity 26AC8480
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:PIDG FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:PIDG FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8480
Product Name Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details