TE Connectivity Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity 640911-1.

Description
FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; PRODUCT RANGE:PIDG FASTON 205 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED; TERMINAL MATERIAL:- ROHS COMPLIANT: YES
Description
FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; PRODUCT RANGE:PIDG FASTON 205 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED; TERMINAL MATERIAL:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity - 30AC5543 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
30AC5543
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity 30AC5543
FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; PRODUCT RANGE:PIDG FASTON 205 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED; TERMINAL MATERIAL:- ROHS COMPLIANT: YES

FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; PRODUCT RANGE:PIDG FASTON 205 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED; TERMINAL MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5543
Product Name Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details