TE Connectivity Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity 640907-1.

Description
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity - 29AC0737 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity
29AC0737
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity 29AC0737
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES

TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:5.26MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:YELLOW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0737
Product Name Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug socket with cable - SIM-M12-8GD-15-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details