TE Connectivity Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity 640905-1.

Description
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity - 26AC8478 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity
26AC8478
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity 26AC8478
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8478
Product Name Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details