TE Connectivity Connector, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity 640900-1.

Description
CONNECTOR, HEADER, 5POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 5POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity - 26AC8475 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
26AC8475
Connector, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity 26AC8475
CONNECTOR, HEADER, 5POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8475
Product Name Connector, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details