TE Connectivity Connector Contacts 640706-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 640706-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
640706-2
Connector Contacts 640706-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Mating Square Post Dimension : 1.14 MM  [.045 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Wire Size (MMSQ) : .2 - .9
  • Wire Size (AWG) : 24 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1000

Product Type Features


  • Applied Pressure : High

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
MTA Connector Contact; SL-156 Contacts;Brass; Pre-Tin; 18 to 24 AWG; 0.11 in. - 70083613 - Allied Electronics, Inc.
Fort Worth, TX, USA
MTA Connector Contact; SL-156 Contacts;Brass; Pre-Tin; 18 to 24 AWG; 0.11 in.
70083613
MTA Connector Contact; SL-156 Contacts;Brass; Pre-Tin; 18 to 24 AWG; 0.11 in. 70083613
MTA Connector Contact, Crimp Wire Termination, Brass Contact Material, 18-24 AWG Wire Size Crimp wire termination Contacts made of brass material with crimp wire termination

MTA Connector Contact, Crimp Wire Termination, Brass Contact Material, 18-24 AWG Wire Size

  • Crimp wire termination
    Contacts made of brass material with crimp wire termination
Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 640706-2 70083613
Product Name Connector Contacts MTA Connector Contact; SL-156 Contacts;Brass; Pre-Tin; 18 to 24 AWG; 0.11 in.
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details