TE Connectivity Wire To Board Connector, Receptacle, 5 Position, 1Row; Idc Connector Type Amp - Te Connectivity 640601-5

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 5 Position, 1Row; Idc Connector Type Amp - Te Connectivity - 16H2627 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 5 Position, 1Row; Idc Connector Type Amp - Te Connectivity
16H2627
Wire To Board Connector, Receptacle, 5 Position, 1Row; Idc Connector Type Amp - Te Connectivity 16H2627
WIRE TO BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No

WIRE TO BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No

Supplier's Site
Wire-Board Conn Receptacle, 5Pos, 3.96Mm; Series Amp - Te Connectivity - 51F1430 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn Receptacle, 5Pos, 3.96Mm; Series Amp - Te Connectivity
51F1430
Wire-Board Conn Receptacle, 5Pos, 3.96Mm; Series Amp - Te Connectivity 51F1430
WIRE-BOARD CONN RECEPTACLE, 5POS, 3.96MM; Series:MTA-156; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:5; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Tin; Contact Material:Copper Alloy

WIRE-BOARD CONN RECEPTACLE, 5POS, 3.96MM; Series:MTA-156; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:5; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Tin; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 16H2627 51F1430
Product Name Wire To Board Connector, Receptacle, 5 Position, 1Row; Idc Connector Type Amp - Te Connectivity Wire-Board Conn Receptacle, 5Pos, 3.96Mm; Series Amp - Te Connectivity
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
2 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F2-02-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers