TE Connectivity
Heat Shrink Tubing
6405936008
Description
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.38:1
Dimensions Cut Length : 240 MM [9.45 INCH ] Expanded Inside Diameter (Min) : 8 MM [.32 INCH ] Heat Shrink Tubing Size Range : 6.35 - 8 MM [.25 - .32 INCH ] Recovered Inside Diameter (Max) : 6.35 MM [.25 INCH ] Recovered Wall Thickness (Nominal) : 1 MM [.039 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : AP-2000 Wall Type : Dual
Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Fluids, Strain Relief Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.38:1
Dimensions Cut Length : 240 MM [9.45 INCH ] Expanded Inside Diameter (Min) : 8 MM [.32 INCH ] Heat Shrink Tubing Size Range : 6.35 - 8 MM [.25 - .32 INCH ] Recovered Inside Diameter (Max) : 6.35 MM [.25 INCH ] Recovered Wall Thickness (Nominal) : 1 MM [.039 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : AP-2000 Wall Type : Dual
Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Fluids, Strain Relief Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.38:1
Dimensions Cut Length : 240 MM [9.45 INCH ] Expanded Inside Diameter (Min) : 8 MM [.32 INCH ] Heat Shrink Tubing Size Range : 6.35 - 8 MM [.25 - .32 INCH ] Recovered Inside Diameter (Max) : 6.35 MM [.25 INCH ] Recovered Wall Thickness (Nominal) : 1 MM [.039 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : AP-2000 Wall Type : Dual
Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Fluids, Strain Relief Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Body Features
- Flexibility : Flexible
- Fluid Type : Unleaded Gasoline
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 1.38:1
Dimensions
- Cut Length : 240 MM [9.45 INCH ]
- Expanded Inside Diameter (Min) : 8 MM [.32 INCH ]
- Heat Shrink Tubing Size Range : 6.35 - 8 MM [.25 - .32 INCH ]
- Recovered Inside Diameter (Max) : 6.35 MM [.25 INCH ]
- Recovered Wall Thickness (Nominal) : 1 MM [.039 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : AP-2000
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Immersion Protection
- Heat Shrink Tubing Flammability : Non-Flame-Retardant
- Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Fluids, Strain Relief
- Operating Temperature Range (DEGC) : -40 - 80
- Recovery Temperature (DEGC) : 115
- Shrink Temperature (Min) (DEGC) : 110
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
6405936008 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Sleeving
Shrink Tubing
Material
Modified Fluoro-Elastomer
Operating Temperature
-67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Sleeving
Shrink Tubing
Material
Low Fire Hazard Material
Operating Temperature
-30 to 105 C (-22 to 221 F)
View Details
2 suppliers