TE Connectivity Connector, Recept; Product Range Amp Te Connectivity 640582-1

Description
CONNECTOR, RECEPT; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; No. of Rows:1R RoHS Compliant: Yes
Description
CONNECTOR, RECEPT; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; No. of Rows:1R RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Recept; Product Range Amp Te Connectivity - 46Y2767 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Recept; Product Range Amp Te Connectivity
46Y2767
Connector, Recept; Product Range Amp Te Connectivity 46Y2767
CONNECTOR, RECEPT; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; No. of Rows:1R RoHS Compliant: Yes

CONNECTOR, RECEPT; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; No. of Rows:1R RoHS Compliant: Yes

Supplier's Site
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 90F4837 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
90F4837
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 90F4837
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46Y2767
Product Name Connector, Recept; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 13 mm (0.5118 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details