TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 640579-1

Description
Win Source Part Number: 1363167-640579-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Bulk Product Status: Active Base Product Number: 640579 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Split Pin Contact Termination: Crimp Wire Gauge: 24-26 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363167-640579-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Bulk Product Status: Active Base Product Number: 640579 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Split Pin Contact Termination: Crimp Wire Gauge: 24-26 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 640579-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
640579-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 640579-1
Win Source Part Number: 1363167-640579-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Bulk Product Status: Active Base Product Number: 640579 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Split Pin Contact Termination: Crimp Wire Gauge: 24-26 AWG Contact Finish: Tin

Win Source Part Number: 1363167-640579-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MR (Miniature Rectangular)
Package: Bulk
Product Status: Active
Base Product Number: 640579
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Split Pin
Contact Termination: Crimp
Wire Gauge: 24-26 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 640579-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326031-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details