TE Connectivity Contact, Pin, 26-18Awg, Crimp; Product Range Amp - Te Connectivity 640545-2.

Description
CONTACT, PIN, 26-18AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes
Description
CONTACT, PIN, 26-18AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-18Awg, Crimp; Product Range Amp - Te Connectivity - 29AC0726 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-18Awg, Crimp; Product Range Amp - Te Connectivity
29AC0726
Contact, Pin, 26-18Awg, Crimp; Product Range Amp - Te Connectivity 29AC0726
CONTACT, PIN, 26-18AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

CONTACT, PIN, 26-18AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0726
Product Name Contact, Pin, 26-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details