TE Connectivity No. Of Contacts Amp - Te Connectivity 640506-1.

Description
No. of Contacts:36Contacts; Product Range:MR Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.2mm; Gender:Plug; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:36Contacts; Product Range:MR Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.2mm; Gender:Plug; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 16AC0801 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
16AC0801
No. Of Contacts Amp - Te Connectivity 16AC0801
No. of Contacts:36Contacts; Product Range:MR Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.2mm; Gender:Plug; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

No. of Contacts:36Contacts; Product Range:MR Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.2mm; Gender:Plug; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0801
Product Name No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details