Connector Systems:Wire-to-Boar
d; Pitch Spacing:4.2mm; No. of Rows:5Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MR Series; Connector Shroud:Shrouded; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:5Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MR Series; Connector Shroud:Shrouded; Contact Material:Phosphor Bronze RoHS Compliant: Yes