TE Connectivity Plug & Socket Connector, Header, 15 Position, 4.2Mm; Connector Systems Amp - Te Connectivity 640503-1.

Description
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.19mm; No. of Rows:5Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.19mm; No. of Rows:5Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 15 Position, 4.2Mm; Connector Systems Amp - Te Connectivity - 26AC8471 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 15 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
26AC8471
Plug & Socket Connector, Header, 15 Position, 4.2Mm; Connector Systems Amp - Te Connectivity 26AC8471
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.19mm; No. of Rows:5Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:5Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8471
Product Name Plug & Socket Connector, Header, 15 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers