TE Connectivity Plug & Socket Connector, Header, 12 Position, 4.2Mm; Connector Systems Amp - Te Connectivity 640502-1.

Description
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MR Series RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 12 Position, 4.2Mm; Connector Systems Amp - Te Connectivity - 29AC0724 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 12 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
29AC0724
Plug & Socket Connector, Header, 12 Position, 4.2Mm; Connector Systems Amp - Te Connectivity 29AC0724
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MR Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0724
Product Name Plug & Socket Connector, Header, 12 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products