TE Connectivity Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 640445-6.

Description
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 26AC8447 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
26AC8447
Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 26AC8447
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8447
Product Name Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1330G11 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - 1124-CRB.H08.GLL.C72S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details