TE Connectivity Product Range Amp - Te Connectivity 640417-2.

Description
Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Insulator Colour:-; Conductor Area CSA:2.08mm² RoHS Compliant: Yes
Description
Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Insulator Colour:-; Conductor Area CSA:2.08mm² RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 29AC0694 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
29AC0694
Product Range Amp - Te Connectivity 29AC0694
Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Insulator Colour:-; Conductor Area CSA:2.08mm² RoHS Compliant: Yes

Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Insulator Colour:-; Conductor Area CSA:2.08mm² RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0694
Product Name Product Range Amp - Te Connectivity
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details