TE Connectivity Wire-Board Connector, Header, 5 Position, 0.156In; Connector Systems Amp - Te Connectivity 640383-9.

Description
WIRE-BOARD CONNECTOR, HEADER, 5 POSITION, 0.156IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, HEADER, 5 POSITION, 0.156IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 5 Position, 0.156In; Connector Systems Amp - Te Connectivity - 29AC0683 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 5 Position, 0.156In; Connector Systems Amp - Te Connectivity
29AC0683
Wire-Board Connector, Header, 5 Position, 0.156In; Connector Systems Amp - Te Connectivity 29AC0683
WIRE-BOARD CONNECTOR, HEADER, 5 POSITION, 0.156IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 5 POSITION, 0.156IN; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0683
Product Name Wire-Board Connector, Header, 5 Position, 0.156In; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details