TE Connectivity Wire-Board Conn, Header, 5Way, 0.156In; Connector Systems Amp - Te Connectivity 640383-5.

Description
WIRE-BOARD CONN, HEADER, 5WAY, 0.156IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes
Description
WIRE-BOARD CONN, HEADER, 5WAY, 0.156IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 5Way, 0.156In; Connector Systems Amp - Te Connectivity - 29AC0682 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 5Way, 0.156In; Connector Systems Amp - Te Connectivity
29AC0682
Wire-Board Conn, Header, 5Way, 0.156In; Connector Systems Amp - Te Connectivity 29AC0682
WIRE-BOARD CONN, HEADER, 5WAY, 0.156IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 5WAY, 0.156IN; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0682
Product Name Wire-Board Conn, Header, 5Way, 0.156In; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details