TE Connectivity Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Product Range Amp Te Connectivity 640251-2

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Connector Type:Wire to Board; Contact Termination:CrimpRoH S Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Connector Type:Wire to Board; Contact Termination:CrimpRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Product Range Amp Te Connectivity - 50B8874 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Product Range Amp Te Connectivity
50B8874
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Product Range Amp Te Connectivity 50B8874
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Connector Type:Wire to Board; Contact Termination:CrimpRoH S Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Connector Type:Wire to Board; Contact Termination:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50B8874
Product Name Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 165 mm (6.5 inch)
Bearing Bore / Ring O.D. 5.91 inch (150 mm)
View Details