TE Connectivity Wire-Board Connector Receptacle, 1 Position, 3.96Mm; Product Range Amp Te Connectivity 640251-1

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 1 POSITION, 3.96MM; Product Range:SL-156 Series; Gender:Receptacle; Pitch Spacing:3.96mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:1Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 1 POSITION, 3.96MM; Product Range:SL-156 Series; Gender:Receptacle; Pitch Spacing:3.96mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:1Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle, part number 90F4308, is designed for applications requiring a single position connection with a pitch spacing of 3.96mm. This receptacle features crimp contact termination, making it suitable for reliable wire-to-board connections. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is part of the SL-156 series, which is known for its versatility in various electronic applications. The product is appropriate for engineers seeking a compact and efficient solution for connecting wires to printed circuit boards.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle, part number 90F4308, is designed for applications requiring a single position connection with a pitch spacing of 3.96mm. This receptacle features crimp contact termination, making it suitable for reliable wire-to-board connections. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is part of the SL-156 series, which is known for its versatility in various electronic applications. The product is appropriate for engineers seeking a compact and efficient solution for connecting wires to printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 1 Position, 3.96Mm; Product Range Amp Te Connectivity - 90F4308 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 1 Position, 3.96Mm; Product Range Amp Te Connectivity
90F4308
Wire-Board Connector Receptacle, 1 Position, 3.96Mm; Product Range Amp Te Connectivity 90F4308
WIRE-BOARD CONNECTOR RECEPTACLE, 1 POSITION, 3.96MM; Product Range:SL-156 Series; Gender:Receptacle; Pitch Spacing:3.96mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:1Contacts; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 1 POSITION, 3.96MM; Product Range:SL-156 Series; Gender:Receptacle; Pitch Spacing:3.96mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:1Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4308
Product Name Wire-Board Connector Receptacle, 1 Position, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details