TE Connectivity Wire-Board Connector Receptacle, 9 Position, 3.96Mm; Product Range Amp Te Connectivity 640250-9

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 9 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:9Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 9 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:9Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 9 Position, 3.96Mm; Product Range Amp Te Connectivity - 90F4302 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 9 Position, 3.96Mm; Product Range Amp Te Connectivity
90F4302
Wire-Board Connector Receptacle, 9 Position, 3.96Mm; Product Range Amp Te Connectivity 90F4302
WIRE-BOARD CONNECTOR RECEPTACLE, 9 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:9Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:9Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 9 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:9Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:9Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4302
Product Name Wire-Board Connector Receptacle, 9 Position, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details