TE Connectivity Wire-Board Connector Receptacle, 8 Position, 3.96Mm; Product Range Amp - Te Connectivity 640250-8.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 8 Position, 3.96Mm; Product Range Amp - Te Connectivity - 29AC0678 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8 Position, 3.96Mm; Product Range Amp - Te Connectivity
29AC0678
Wire-Board Connector Receptacle, 8 Position, 3.96Mm; Product Range Amp - Te Connectivity 29AC0678
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:8Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0678
Product Name Wire-Board Connector Receptacle, 8 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details