TE Connectivity Wire-Board Connector Receptacle, 7 Position, 3.96Mm; Product Range Amp Te Connectivity 640250-7

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 7 Position, 3.96Mm; Product Range Amp Te Connectivity - 90F4300 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 7 Position, 3.96Mm; Product Range Amp Te Connectivity
90F4300
Wire-Board Connector Receptacle, 7 Position, 3.96Mm; Product Range Amp Te Connectivity 90F4300
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:7Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4300
Product Name Wire-Board Connector Receptacle, 7 Position, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details