TE Connectivity Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity 640250-6.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity - 26AC8432 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity
26AC8432
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity 26AC8432
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8432
Product Name Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products