TE Connectivity Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity 640250-3.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity - 26AC8430 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity
26AC8430
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity 26AC8430
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8430
Product Name Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details