TE Connectivity Ring Terminals 640212-1

Description
Body Features Terminal & Contact Weight : .651 G  [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.76 MM  [.148 INCH ] Product Length : 22.94 MM  [.903 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 1.83 - 2.3 Wire Size (AWG) : 13 - 11 Wire Size (CMA) : 5184 - 8227 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-112 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .651 G  [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.76 MM  [.148 INCH ] Product Length : 22.94 MM  [.903 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 1.83 - 2.3 Wire Size (AWG) : 13 - 11 Wire Size (CMA) : 5184 - 8227 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-112 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 640212-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
640212-1
Ring Terminals 640212-1
Body Features Terminal & Contact Weight : .651 G  [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.76 MM  [.148 INCH ] Product Length : 22.94 MM  [.903 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 1.83 - 2.3 Wire Size (AWG) : 13 - 11 Wire Size (CMA) : 5184 - 8227 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-112 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .651 G  [.023 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.76 MM  [.148 INCH ]
  • Product Length : 22.94 MM  [.903 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : 1.83 - 2.3
  • Wire Size (AWG) : 13 - 11
  • Wire Size (CMA) : 5184 - 8227

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-112
  • Stud Size : #10
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A111586CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111586CT-ND
Terminals - Ring Connectors A111586CT-ND
CONN RING CIRC 11-13AWG #10

CONN RING CIRC 11-13AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A111586TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111586TR-ND
Terminals - Ring Connectors A111586TR-ND
CONN RING CIRC 11-13AWG #10

CONN RING CIRC 11-13AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
640212-1
Terminals 640212-1
Terminals AMVAR R 13-11 #10

Terminals AMVAR R 13-11 #10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 640212-1 A111586CT-ND A111586TR-ND 640212-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details