TE Connectivity Connector Hardware, Mounts, Locks & Retainers 640180-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 640180-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
640180-1
Connector Hardware, Mounts, Locks & Retainers 640180-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Keying Plug Pc Conn Natl Rohs Compliant Amp - Te Connectivity - 18H8761 - Newark, An Avnet Company
Chicago, IL, United States
Keying Plug Pc Conn Natl Rohs Compliant Amp - Te Connectivity
18H8761
Keying Plug Pc Conn Natl Rohs Compliant Amp - Te Connectivity 18H8761
KEYING PLUG PC CONN NATL ROHS COMPLIANT: YES

KEYING PLUG PC CONN NATL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 640180-1 18H8761
Product Name Connector Hardware, Mounts, Locks & Retainers Keying Plug Pc Conn Natl Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products