TE Connectivity Receptacle Housing, 2Pos, 3.96Mm; Product Range Amp Te Connectivity 640136-2

Description
RECEPTACLE HOUSING, 2POS, 3.96MM; Product Range:BIFURCATED LEAF Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:AMP 61668, 350194 Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2POS, 3.96MM; Product Range:BIFURCATED LEAF Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:AMP 61668, 350194 Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, 3.96Mm; Product Range Amp Te Connectivity - 16H2600 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, 3.96Mm; Product Range Amp Te Connectivity
16H2600
Receptacle Housing, 2Pos, 3.96Mm; Product Range Amp Te Connectivity 16H2600
RECEPTACLE HOUSING, 2POS, 3.96MM; Product Range:BIFURCATED LEAF Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:AMP 61668, 350194 Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, 3.96MM; Product Range:BIFURCATED LEAF Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:AMP 61668, 350194 Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16H2600
Product Name Receptacle Housing, 2Pos, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details