TE Connectivity Ring Terminals & Spade Terminals 640007-1

Description
Body Features Inspection Slot : No Weight per Piece (G) : 1.039 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Accepts Wire Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Barrel Inside Diameter : 3.68 MM , 2.79 MM  [.145 INCH , .11 INCH ] Overall Product Length : 22.1 MM  [.87 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Insulation Diameter (Min) (INCH) : .12 Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : 1.039 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Accepts Wire Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Barrel Inside Diameter : 3.68 MM , 2.79 MM  [.145 INCH , .11 INCH ] Overall Product Length : 22.1 MM  [.87 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Insulation Diameter (Min) (INCH) : .12 Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 640007-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
640007-1
Ring Terminals & Spade Terminals 640007-1
Body Features Inspection Slot : No Weight per Piece (G) : 1.039 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Accepts Wire Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Barrel Inside Diameter : 3.68 MM , 2.79 MM  [.145 INCH , .11 INCH ] Overall Product Length : 22.1 MM  [.87 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Insulation Diameter (Min) (INCH) : .12 Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 1.039

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 4.57 MM  [.18 INCH ]
  • Accepts Wire Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ]
  • Barrel Inside Diameter : 3.68 MM , 2.79 MM  [.145 INCH , .11 INCH ]
  • Overall Product Length : 22.1 MM  [.87 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .12
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2582 - 4106

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Ring Connectors - A111584TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111584TR-ND
Terminals - Ring Connectors A111584TR-ND
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A111584CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111584CT-ND
Terminals - Ring Connectors A111584CT-ND
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
640007-1
Terminals 640007-1
Terminals RING16-14 10030BTPBR

Terminals RING16-14 10030BTPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 640007-1 A111584TR-ND 640007-1
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details