TE Connectivity Power Line Filters 63AYC10B

Description
TE Connectivity 6609067-3 RFI Filter
Request a Quote Datasheet
Description
TE Connectivity 6609067-3 RFI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 8813848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8813848
Power Line Filters 8813848
TE Connectivity 6609067-3 RFI Filter

TE Connectivity 6609067-3 RFI Filter

Supplier's Site
Power Line Filters - 8813848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8813848P
Power Line Filters 8813848P
TE Connectivity 6609067-3 RFI Filter

TE Connectivity 6609067-3 RFI Filter

Supplier's Site
Power Line Filter Modules - CCM1939-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1939-ND
Power Line Filter Modules CCM1939-ND
Three Phase (Wye) EMC/EMI Line Filter 63A AC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 63A AC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Filter, Emi/rfi, 63A, 128Ma; Filter Applications Corcom Te Connectivity - 10M5413 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 63A, 128Ma; Filter Applications Corcom Te Connectivity
10M5413
Filter, Emi/rfi, 63A, 128Ma; Filter Applications Corcom Te Connectivity 10M5413
FILTER, EMI/RFI, 63A, 128mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:63A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AYC Series RoHS Compliant: Yes

FILTER, EMI/RFI, 63A, 128mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:63A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AYC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8813848 8813848P CCM1939-ND 10M5413
Product Name Power Line Filters Power Line Filters Power Line Filter Modules Filter, Emi/rfi, 63A, 128Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase Three Phase Three Phase
Package / Mounting Flange mount Chassis Mount
Standards and Certifications RoHS RoHS RoHS
Product Standards UR
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Filter, Outlet, 10A; Capacitance Corcom Te Connectivity - 98K5199 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details