TE Connectivity Terminal, Tab, 4.75Mm X 0.51Mm; Tab Size Metric Amp Te Connectivity 63982-1.

Description
TERMINAL, TAB, 4.75MM X 0.51MM; TAB SIZE - METRIC:4.75MM X 0.51MM; TAB SIZE - IMPERIAL:0.187" X 0.02"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.32MM; TERMINAL PLATING:TIN; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
TERMINAL, TAB, 4.75MM X 0.51MM; TAB SIZE - METRIC:4.75MM X 0.51MM; TAB SIZE - IMPERIAL:0.187" X 0.02"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.32MM; TERMINAL PLATING:TIN; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Tab, 4.75Mm X 0.51Mm; Tab Size Metric Amp Te Connectivity - 29AC0676 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Tab, 4.75Mm X 0.51Mm; Tab Size Metric Amp Te Connectivity
29AC0676
Terminal, Tab, 4.75Mm X 0.51Mm; Tab Size Metric Amp Te Connectivity 29AC0676
TERMINAL, TAB, 4.75MM X 0.51MM; TAB SIZE - METRIC:4.75MM X 0.51MM; TAB SIZE - IMPERIAL:0.187" X 0.02"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.32MM; TERMINAL PLATING:TIN; PRODUCT RANGE:- ROHS COMPLIANT: YES

TERMINAL, TAB, 4.75MM X 0.51MM; TAB SIZE - METRIC:4.75MM X 0.51MM; TAB SIZE - IMPERIAL:0.187" X 0.02"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.32MM; TERMINAL PLATING:TIN; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 29AC0676
Product Name Terminal, Tab, 4.75Mm X 0.51Mm; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details