TE Connectivity Magnet Wire Terminals 63978-1

Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 3.17 MM  [.125 INCH ] Terminal Orientation : Right Hand Terminal Plating Material : Tin Dimensions Product Length : 29.24 MM  [1.149 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 29.24 MM  [1.151 INCH ] Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 4000 Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 3.17 MM  [.125 INCH ] Terminal Orientation : Right Hand Terminal Plating Material : Tin Dimensions Product Length : 29.24 MM  [1.149 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 29.24 MM  [1.151 INCH ] Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 4000 Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63978-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63978-1
Magnet Wire Terminals 63978-1
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 3.17 MM  [.125 INCH ] Terminal Orientation : Right Hand Terminal Plating Material : Tin Dimensions Product Length : 29.24 MM  [1.149 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 29.24 MM  [1.151 INCH ] Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 4000 Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Special

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 3.17 MM  [.125 INCH ]
  • Terminal Orientation : Right Hand
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 29.24 MM  [1.149 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 29.24 MM  [1.151 INCH ]

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 4000

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 63978-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details