TE Connectivity Quick Disconnects 63953-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Product Length : 23.75 MM  [.935 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Product Length : 23.75 MM  [.935 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 63953-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
63953-1
Quick Disconnects 63953-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Product Length : 23.75 MM  [.935 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Stainless Steel
  • Mating Tab Thickness : .41 MM  [.016 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Flag
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 23.75 MM  [.935 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A114160-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A114160-ND
Terminals - Quick Connects, Quick Disconnect Connectors A114160-ND
CONN QC TAB 0.187 WELD

CONN QC TAB 0.187 WELD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 63953-1 A114160-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details