Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3.81 MM [150 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 8.89 MM [.354 INCH ] Terminal Material Thickness : .8 MM [.031 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3.81 MM [150 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 8.89 MM [.354 INCH ] Terminal Material Thickness : .8 MM [.031 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3.81 MM [150 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 8.89 MM [.354 INCH ] Terminal Material Thickness : .8 MM [.031 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Configuration Features
Connection Capacity : Single
Contact Features
Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
Contact Underplating Material : Nickel
Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 6.35 MM [.25 INCH ]
PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
PCB Terminal Type : Tab
Terminal Orientation : Right Angle
Terminal Plating Material : Tin
Terminal Size : 6.35
Dimensions
Extension Below Board : 3.81 MM [150 INCH ]
PCB Hole Diameter : 1.4 MM [.055 INCH ]
PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Profile Height from PCB : 8.89 MM [.354 INCH ]
Terminal Material Thickness : .8 MM [.031 INCH ]
Industry Standards
Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment
Wire Insulation Support : Without
Packaging Features
Packaging Method : Box
Packaging Quantity : 10000
Termination Features
Product Terminates To : Printed Circuit Board
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]