TE Connectivity PCB Terminals 63950-1

Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 27.48 MM  [1.095 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 27.48 MM  [1.095 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 63950-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
63950-1
PCB Terminals 63950-1
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 27.48 MM  [1.095 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • Extension Below Board : 3.18 MM  [.125 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 27.48 MM  [1.095 INCH ]
  • Terminal Material Thickness : .8 MM  [.031 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A116308TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A116308TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A116308TR-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A116308CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A116308CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A116308CT-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63950-1 A116308TR-ND A116308CT-ND
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details