TE Connectivity Heat Shrink Boots 639462-000

Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 14 MM , 20 MM , 18 MM , 16 MM , 22 MM  [.86 INCH , .71 INCH , .78 INCH , .55 INCH , .63 INCH ] Compatible Cable Diameter Range : 12.7 - 38.4 MM  [.5 - 1.512 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote
Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 14 MM , 20 MM , 18 MM , 16 MM , 22 MM  [.86 INCH , .71 INCH , .78 INCH , .55 INCH , .63 INCH ] Compatible Cable Diameter Range : 12.7 - 38.4 MM  [.5 - 1.512 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 639462-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
639462-000
Heat Shrink Boots 639462-000
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 14 MM , 20 MM , 18 MM , 16 MM , 22 MM  [.86 INCH , .71 INCH , .78 INCH , .55 INCH , .63 INCH ] Compatible Cable Diameter Range : 12.7 - 38.4 MM  [.5 - 1.512 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 50
  • Material Systems Code : 30
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 14 MM , 20 MM , 18 MM , 16 MM , 22 MM  [.86 INCH , .71 INCH , .78 INCH , .55 INCH , .63 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 38.4 MM  [.5 - 1.512 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15111

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now
shrink tube - 639462-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
639462-000
shrink tube 639462-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 639462-000 639462-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P025 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Boots - 045788-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0450092004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details